Liefern und montieren von: tBL® - RJ45 Keystone Module Cat.6A ISO/IEC with LID, termination block AWG 22-24 **tBL® - tde Basic Link (TP) tBL® tde Basic Link (TP) is a complete system solution for structured cabling in Cat6A for transfer rates of up to 10GbE in real time. The tBL® - cabling link corresponds to a permanent link in accordance with ISO / IEC 11801 (EN 50173). The RJ45 modules are available in the form factors  Keystone (KS) and Data Center (DC). The compact design of the 6fold RJ45 DC module allows a high packing density of up to 48 RJ45 ports on 1U. The RJ45 module is connected to the tBL® - cable termination block by simply plugging. The slim cable termination block can be easily assembled on the cable by using the tBL® - crimp tool and is suitable for preterminated cables. The modular design of individual RJ45 modules are interchangeable at any time without termination. A cost effective alternative product is the RJ45 keystone module without cable termination block in the tool-less design. The system solution is complemented by an extensive portfolio of carrier systems. These include design-capable data outlets, floor box frames, Consolidation points, DIN rail modules and patch panels in 1/2 and 1U. **TP RJ45 Modules The tBL® -RJ45 module can be easily snapped onto the cable termination block. **TECHNISCHE_DATEN Mechanical properties: Type RJ45 Jack shielded LID Connector standard IEC 60603-7-5-1 Installation dimension 19.3 x 14.7 mm Mating force ≤ 30 N Mating cycles (RJ45 side) ≥ 750 Mating cycles (opposite side) ≥ 100 Housing material nickel-plated die-cast zinc Insulation components material PC aqua opak Gold plating in contact area 50 µ" Gold plating IDC 30 µ" Cable diameter 5-10 mm Environmental requirements: Connection class IP20 Temperature range -40°C to +70°C Electrical properties: Contact resistance ≤ 20 mΩ Insulation resistance between contacts ≥ 500 MΩ Dielectric withstanding voltage contact – contact ≥ 1000 V DC/AC Dielectric withstanding voltage contact – screen -- Current-carrying capacity at 50°C 1.25 A PoE+ per IEEE 802.3at PoE+ Transmission characteristics: 10 GbE supported Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m LiD Function: supply voltage 12 V DC lightdetection ≥ 200 m light exits ≤ 20 ***tBL® - termination block AWG 22-24,transparent yellow for installation cables Construction plastic with insulation displacement connection Gold plating termination block 30 µ" Color transparent yellow Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.   Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: TBL-RJ45KSL/KT22 Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________