Liefern und montieren von: tBL® - Detector for RJ45 modules with LID function **tBL® - tde Basic Link (TP) tBL® tde Basic Link (TP) is a complete system solution for structured cabling in Cat6A for transfer rates of up to 10GbE in real time. The tBL® - cabling link corresponds to a permanent link in accordance with ISO / IEC 11801 (EN 50173). The RJ45 modules are available in the form factors  Keystone (KS) and Data Center (DC). The compact design of the 6fold RJ45 DC module allows a high packing density of up to 48 RJ45 ports on 1U. The RJ45 module is connected to the tBL® - cable termination block by simply plugging. The slim cable termination block can be easily assembled on the cable by using the tBL® - crimp tool and is suitable for preterminated cables. The modular design of individual RJ45 modules are interchangeable at any time without termination. A cost effective alternative product is the RJ45 keystone module without cable termination block in the tool-less design. The system solution is complemented by an extensive portfolio of carrier systems. These include design-capable data outlets, floor box frames, Consolidation points, DIN rail modules and patch panels in 1/2 and 1U. **TP Tools Detector is required to supply input voltage for modules featuring the LID function. **TECHNISCHE_DATEN Housing Full metal Supply 12V battery Contacting RJ45 plug. Permanent contacting permits successful search for second link side. Application Transmission of light to the LID connectors QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: TBL-LID-TOOL Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________