Liefern und montieren von: tBL® - RJ45 DC 6fold Module Cat.6A ISO/IEC with LID **tBL® - tde Basic Link (TP) tBL® tde Basic Link (TP) is a complete system solution for structured cabling in Cat6A for transfer rates of up to 10GbE in real time. The tBL® - cabling link corresponds to a permanent link in accordance with ISO / IEC 11801 (EN 50173). The RJ45 modules are available in the form factors  Keystone (KS) and Data Center (DC). The compact design of the 6fold RJ45 DC module allows a high packing density of up to 48 RJ45 ports on 1U. The RJ45 module is connected to the tBL® - cable termination block by simply plugging. The slim cable termination block can be easily assembled on the cable by using the tBL® - crimp tool and is suitable for preterminated cables. The modular design of individual RJ45 modules are interchangeable at any time without termination. A cost effective alternative product is the RJ45 keystone module without cable termination block in the tool-less design. The system solution is complemented by an extensive portfolio of carrier systems. These include design-capable data outlets, floor box frames, Consolidation points, DIN rail modules and patch panels in 1/2 and 1U. **TP RJ45 Modules **TECHNISCHE_DATEN System platforms tML®/ tSML   4x tBL® - 6fold Modules can be integrated in a tSML - TP Module.   1x tBL® - 6fold Module can be integrated in a tML® - TP Module. Equipping 6x tBL® RJ45 DC Module Cat.6A ***tBL® - RJ45 DC-Module Cat.6A ISO/IEC with LID w/o termination block Mechanical properties: Type RJ45 Jack shielded LID Connector standard IEC 60603-7-5-1 Installation dimension 19.3 x 14.7 mm Mating force ≤30 N Mating cycles (RJ45 side) ≥750 Mating cycles (opposite side) ≥100 Housing material nickel-plated die-cast zinc Insulation components material PC aqua opak Gold plating in contact area 30 µ" Contacting AWG 27-22 Cable diameter 5-10 mm Environmental requirements: Connection class IP20 Temperature range -40°C to +70°C Electrical properties: Contact resistance ≤20 mΩ Insulation resistance between contacts ≥500 MΩ Dielectric withstanding voltage contact – contact ≥1000 V DC/AC Dielectric withstanding voltage contact – screen -- Current-carrying capacity at 50°C 1.25 A PoE+ per IEEE 802.3at PoE+ Transmission characteristics: 10 GbE supported Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: >1 m LiD Function: supply voltage 12 V DC lightdetection ≥200 m light exits ≤20 QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: TBL-RJ45DCLX6 Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________