Liefern und montieren von: tBL® - TP Installation Cable both ends 2x RJ45 Keystone Modules w. LID (one enclosed) Cat.6A UC900 SS23 duplex **tBL® - tde Basic Link (TP) tBL® tde Basic Link (TP) is a complete system solution for structured cabling in Cat6A for transfer rates of up to 10GbE in real time. The tBL® - cabling link corresponds to a permanent link in accordance with ISO / IEC 11801 (EN 50173). The RJ45 modules are available in the form factors  Keystone (KS) and Data Center (DC). The compact design of the 6fold RJ45 DC module allows a high packing density of up to 48 RJ45 ports on 1U. The RJ45 module is connected to the tBL® - cable termination block by simply plugging. The slim cable termination block can be easily assembled on the cable by using the tBL® - crimp tool and is suitable for preterminated cables. The modular design of individual RJ45 modules are interchangeable at any time without termination. A cost effective alternative product is the RJ45 keystone module without cable termination block in the tool-less design. The system solution is complemented by an extensive portfolio of carrier systems. These include design-capable data outlets, floor box frames, Consolidation points, DIN rail modules and patch panels in 1/2 and 1U. **TP Trunk Cables **TECHNISCHE_DATEN xxxx Length in cm ***TP RJ45 Modules Mechanical properties: Type RJ45 Jack shielded LID Connector standard IEC 60603-7-5-1 Installation dimension 19.3 x 14.7 mm Mating force ≤ 30 N Mating cycles (RJ45 side) ≥ 750 Mating cycles (opposite side) ≥ 100 Housing material nickel-plated die-cast zinc Insulation components material PC aqua opak Gold plating in contact area 50 µ" Gold plating IDC 30 µ" Cable diameter 5-10 mm Environmental requirements: Connection class IP20 Temperature range -40°C to +70°C Electrical properties: Contact resistance ≤ 20 mΩ Insulation resistance between contacts ≥ 500 MΩ Dielectric withstanding voltage contact – contact ≥ 1000 V DC/AC Dielectric withstanding voltage contact – screen -- Current-carrying capacity at 50°C 1.25 A PoE+ per IEEE 802.3at PoE+ Transmission characteristics: 10 GbE supported Cat.6A ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m LiD Function: supply voltage 12 V DC lightdetection ≥ 200 m light exits ≤ 20 ***TP Termination Block Construction plastic with insulation displacement connection Gold plating termination block 30 µ" Color transparent yellow Application Installation cable with solid wire, AWG 22 to AWG 24 and flex.   Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. ***TP Cable Construction: Conductor bare copper wire, Ø 0.56 mm (AWG 23/1) Insulation foamskin PE, Ø 1.38 mm Twisting 2 cores to the pair Pair screen Al-laminated plastic foil Cable lay up 4 pairs (PiMF) to the core Sreen copper braid, tinned Sheath LSHF orange RAL 2003 Mechanical properties: Minimum bending radius Without load ≥ 30 mm   With load ≥ 60 mm Temperature range  During operation -20°C up to +60°C   During installation 0°C up to +50°C Electrical properties at 20°C: Loop resistance   ≤ 154 Ω/km Resistance unbalance   ≤ 2% Insulation resistance (500 V) ≥ 5000 MΩ*km Mutual capacitance at 800 Hz Nom. 43 nF/km Capacitance unbalance (pair/ground) ≤ 1500 pF/km Characteristic impedance 100 MHz (100 ± 5) Ω Nominal velocity of propagation   ca. 79% Propagation delay   ≤ 425 ns/100m Delay skew   ≤ 9 ns/100m Test voltage (DC, 1 min) core/core and core/screen 1000 V Transfer impedance at 1 MHz 5 mΩ/m   at 10 MHz 5 mΩ/m   at 30 MHz 10 mΩ/m  Coupling attenuation   85 dB Segregation classification acc. EN   "d" 50174-2 Electrical Data (nominal) acc. to Cat.7 (at 20°C): F MHZ Attenuati NEXT dB PS- NEXT ACR PS-ACR ELFEXT PS- Return on dB/10m dB dB/100m dB/100m dB/100m ELFEXT loss dB dB/100m 1.0 1.8 104 101 102 99 105 105 - 4.0 3.4 100 97 97 94 105 102 27 10.0 5.4 100 97 95 92 97 94 30 16.0 6.8 100 97 93 90 93 90 30 20.0 7.7 100 97 92 89 91 88 30 31.2 9.6 100 97 90 87 87 84 30 62.5 13.7 100 97 86 83 81 78 30 100.0 17.4 100 97 83 80 77 74 30 125.0 19.5 95 92 75 72 75 72 26 155.5 21.9 94 91 72 69 73 70 26 175.0 23.3 93 90 70 67 72 69 25 200.0 25.0 92 89 67 64 71 68 25 250.0 28.1 90 87 62 59 69 66 24 300.0 30.9 89 86 58 55 67 64 24 450.0 38,3 87 84 48 45 64 61 23 600.0 44,8 85 82 40 37 61 58 22 750.0 52,0 83 80 31 28 59 56 21 900.0 59,4 82 79 23 20 59 55 20 1000.0 63,1 80 77 17 14 57 54 20 Outerdiameter 7.5/15.0 mm Fire load 1170 MJ/km   0.326 kWh/m Weight 150 kg/km Copper content 76 Tensile force 300 N QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: T-T6K/T6K-N23DxxxxLU Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________