Liefern und montieren von: tML® 24 - HD FO Breakout Module 5HP black 1x 24F MPO/MTP® with Pins/10x LC Duplex 50/125µ OM4 **tML® Xtended tML® Xtended is a patented, modular cabling system consisting of the three key components module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. Heart of the system are the rear MPO/MTP® 12 fiber and Telco connectors, which can be used to connect at least six or twelve ports at a time. Depending on the module configuration, transfer rates of up to 200G are currently possible with SR4. The fibre optic and TP modules can be used together in a module carrier with a very high port density. The tde offers its tML® cabling system as a proven tML® standard system and in the highly innovative variants tML® 24 system and now tML® 32 system for extreme scalability and very easy migration to higher transmission rates such as 40G, 100G, 200G and 400G. **tML® 24 tML® 24 is a patented, modular cabling system consisting of the three key components module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. Heart of the system are the rear MPO/MTP® 24 fiber and Telco connectors, which can be used to connect at least six or twelve ports at a time. Depending on the module configuration, transfer rates of up to 400G are currently possible with SR4. The fibre optic and TP modules can be used together in a module carrier with a very high port density. The tde offers its tML® cabling system as a proven tML® standard system and in the highly innovative variants tML®Xtended and now tML® 32 for extreme scalability and very easy migration to higher transmission rates such as 40G, 100G, 200G and 400G. **tML® - tde Modular Link tML® is a patented, modular cabling system consisting of the three key components module, trunk cable and rack mount enclosure. The system components are 100 percent manufactured, pre-assembled and tested in Germany. They enable plug-and-play installation on site – especially in data centres, but also in industrial environments – within the shortest possible time. Heart of the system are the rear MPO/MTP® and Telco connectors, which can be used to connect at least six or twelve ports at a time. Depending on the module configuration, transfer rates of up to 200G are currently possible with SR4. The fibre optic and TP modules can be used together in a module carrier with a very high port density. The tde offers its tML® cabling system as a proven tML® standard system and in the highly innovative variants tML® Xtended, tML® 24 System and now tML® 32 System for extreme scalability and very easy migration to higher transmission rates such as 40G, 100G, 200G and 400G. **tML® Breakout - LWL Module MPO/MTP® 5TE The tML® HD Breakout Module 5HP MPO/MTP®is intended for the installation in the tML® Rack Mount Enclosure 3U (for 17 x Modules). The tML® HD Breakout Module can be used only in combination with the tML® HD patch cord. **TECHNISCHE_DATEN The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP®plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number. The modules are ROHS compliant. Entry 1 x MPO/MTP®Male Adapter (red) front Exit 10 x LC Duplex Adapter (magenta) front Tests Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived   QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 Box Galvanized steel sheet Front Panel black ***FO Adapters Type LC Duplex Application Multimode OM4 Design One-Piece without flange Connector style SC simplex Color Magenta Material Plastic Sleeve Zirkonia Staight Split Shutter -- Manufacturer tde ***FO Connectors Connector Type LC Unibody Simplex Housing Plastic, Magenta Ferrule Zirkonia Staight Split, Spring-loaded Axially Ferrule Hole 126 µ Mating Cycles 1.000 Operating Temperature -40°C up to +75°C Strain Relief to 100 N Manufacturer tde Optical performance: Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min. 50/125µ OM4 LC 850 / 1300 nm ≤ 0.07 dB 0.15 dB 35 dB ***FO Adapters Type MPO/MTP® Application Singlemode / Multimode Design without Flange Connector style SC Simplex Key Orientation Type A, Key up/down Color Red Material Plastic Sleeve -- Shutter -- Standards IEC 61754-7 TIA 604-5 Manufacturer US Conec ***FO Connectors The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm. Connector: Type MPO/MTP® Male Push Pull Locking with Elite Pins (magenta) Ferrule 24 Fiber MM Elite® ferrule, PPS Boot colour Red Temperature range -40°C to +75°C Manufacturer tde/US Conec Optical Performance: Fiber Type Wavelength Insertion loss typ. Insertion loss max. Return loss min. 50/125µ OM4 MPO/MTP® 850 nm ≤ 0.12 dB 0.25 dB 35 dB QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: TML-T10LCD/M2P50G4S Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________