Liefern und montieren von: Unmanaged Hardened Fast Ethernet Media Converter, (1) 100Base-TX Port + (1) 100Base-FX Port **Lantronix / Transition Networks **Direct Attach Cables / Active Optical Cables A simple to install, cost-effective and interoperable solution Often used for data center short-reach interconnects, Direct Attach, Active Copper and Active Optical Cables are an indispensable part of any network. Terminated with transceiver-style connectors, they are designed to be used in the same ports as a typical SFP+ or QSFP transceiver, with no need for adapters or converters. Our DAC and AOC cables offer compatibility with a huge range of vendors, enabling the connectivity you need within the Top of Rack and End of Row environments. • 10G, 25G, 40G & 100G product solutions • Seamless interoperability with network equipment • Multi-code options enabling different OEM vendors at each end of the cable • 4x breakout cables, 40G QSFP+ to 4x 10G SFP and 100G QSFP28 to 4x 25G SFP28 • Fast Delivery, Custom solutions • Compatible with Over 90 Systems • Savings of up to 70% **Media Converters 100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX 1300nm multimode (SC) [2 km/1.2 mi.] Link Budget: 11.0 dB **Description The E-100BTX-FX-05(HT) is a Hardened Ethernet stand-alone media converter that provides an interface between 100Base-TX ports and 100Base-FX ports, allowing users to integrate fiber optic cabling into extreme 100Base-TX copper environments, by supporting an operating temperature range of -25°C to 65°C. Operating at Layer 1, the physical layer, data is passed through the converter at line speed, making it ideal for applications where low latency is essential. **Features • Extended Temperature Capable: Designed to operate in environments where ambient temperatures can rise as high as 65°C (149°F) • Auto-Negotiation • Auto-MDI/MDIX • Link Pass Through • Far-End-Fault Detection • Automatic Link Restoration • Pause Show product on manufacturers website: https://www.lantronix.com/products/ **TECHNISCHE_DATEN **Specifications QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: E-100BTX-FX-05(SCHT) Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________