Liefern und montieren von: SM24TAT4GPA - Managed Gigabit PoE+ Switch, (20) 10/100/1000Base-T Ports + (4) 100/1000 SFP/RJ-45 Combo Ports **Lantronix / Transition Networks **Direct Attach Cables / Active Optical Cables A simple to install, cost-effective and interoperable solution Often used for data center short-reach interconnects, Direct Attach, Active Copper and Active Optical Cables are an indispensable part of any network. Terminated with transceiver-style connectors, they are designed to be used in the same ports as a typical SFP+ or QSFP transceiver, with no need for adapters or converters. Our DAC and AOC cables offer compatibility with a huge range of vendors, enabling the connectivity you need within the Top of Rack and End of Row environments. • 10G, 25G, 40G & 100G product solutions • Seamless interoperability with network equipment • Multi-code options enabling different OEM vendors at each end of the cable • 4x breakout cables, 40G QSFP+ to 4x 10G SFP and 100G QSFP28 to 4x 25G SFP28 • Fast Delivery, Custom solutions • Compatible with Over 90 Systems • Savings of up to 70% **Transition Networks - Switches (20) 10/100/1000Base-T (RJ-45) + (4) 100/1000 SFP/RJ-45 ports (incudes 19″ Rack Mount ears) **Product Description The SM24TAT4GPA is a high performance web managed PoE switch with (24) auto-sensing 10/100/1000Base-T RJ-45 ports, (4) of which are SFP/RJ-45 combo ports. It supports IEEE 802.3at PoE+ on all 10/100/1000 copper ports to enable the easy installation of PoE devices such as IP Phones and IP Cameras. **Features • Port based or tagged (802.1Q) VLAN, management VLAN • Jumbo frame up to 9KB • Port Mirroring • Loop Detection • Broadcast Storm Protection • Power-over-Ethernet • Complies with IEEE 802.3at PoE+ • Complies with IEEE 802.3af PoE • Maximum output power per port 30 Watts PoE budget: 370 Watts Web Management, SNMP • Supports static port trunk up to 12 groups with 24 ports per group • Support IGMP Snooping V1/V2c • Supports 8 hardware queues, Queue assignment based on DSCP and 802.1p COS. Classification: Port based, 802.1p VLAN priority based, DSCP based; DiffServ • Supports IEEE 802.1w RSTP and IEEE 802.1d STP • Support IEEE 802.3az Energy Efficient Ethernet Show product on manufacturers website: https://www.lantronix.com/products/ **TECHNISCHE_DATEN **Specifications QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: SM24TAT4GPA Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________