Liefern und montieren von: CWDM-A2A8xxLCR - Add/Drop Mux CWDM **Lantronix / Transition Networks **Direct Attach Cables / Active Optical Cables A simple to install, cost-effective and interoperable solution Often used for data center short-reach interconnects, Direct Attach, Active Copper and Active Optical Cables are an indispensable part of any network. Terminated with transceiver-style connectors, they are designed to be used in the same ports as a typical SFP+ or QSFP transceiver, with no need for adapters or converters. Our DAC and AOC cables offer compatibility with a huge range of vendors, enabling the connectivity you need within the Top of Rack and End of Row environments. • 10G, 25G, 40G & 100G product solutions • Seamless interoperability with network equipment • Multi-code options enabling different OEM vendors at each end of the cable • 4x breakout cables, 40G QSFP+ to 4x 10G SFP and 100G QSFP28 to 4x 25G SFP28 • Fast Delivery, Custom solutions • Compatible with Over 90 Systems • Savings of up to 70% **Transition Networks - Optical Devices 1 Channel 1310 port with E/W lines **Product Description Transition Networks CWDM products uses a passive technology that allows for any protocol to be transported over the fiber link, as long as it is at a specific wavelength. Transition Networks’ CWDM Add/Drop Mux can provide a simple and affordable method to maximize existing fiber capacity with little or no increased cost. **Features • Increase bandwidth on existing fiber infrastructure • Alleviate fiber exhaustion • Transmit multiple protocols over an existing duplex fiber link by combining the fiber outputs of multiple media converters • Provide scalable bandwidth of up to 10 Gbps per channel over existing fiber links • Plug-and-Play, no configuration of CWDM components • Use existing standard optical ports on switches and routers • Utilize Optical Line Converter as transponder Show product on manufacturers website: https://www.lantronix.com/products/ **TECHNISCHE_DATEN **Specifications QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: CWDM-A2A831LCR Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________