Liefern und montieren von: CABLE- SFP+ 10GIG, COPPER CBL ASSY, SFP+TOSFP+, 5M, 30G, TWIN AXIAL **Lantronix / Transition Networks **Direct Attach Cables / Active Optical Cables A simple to install, cost-effective and interoperable solution Often used for data center short-reach interconnects, Direct Attach, Active Copper and Active Optical Cables are an indispensable part of any network. Terminated with transceiver-style connectors, they are designed to be used in the same ports as a typical SFP+ or QSFP transceiver, with no need for adapters or converters. Our DAC and AOC cables offer compatibility with a huge range of vendors, enabling the connectivity you need within the Top of Rack and End of Row environments. • 10G, 25G, 40G & 100G product solutions • Seamless interoperability with network equipment • Multi-code options enabling different OEM vendors at each end of the cable • 4x breakout cables, 40G QSFP+ to 4x 10G SFP and 100G QSFP28 to 4x 25G SFP28 • Fast Delivery, Custom solutions • Compatible with Over 90 Systems • Savings of up to 70% **Transition Networks - Optical Devices 10Gig Direct Attached SFP+ copper cable, 28 AWG, 5 meter **Product Description The SFP+ copper cable assemblies were developed specifically as a cost-effective and low power alternative to optical cables and optical SFP+ modules for short reach links in high-speed interconnect applications. Applications include: InfiniBand SDR, DDR, and QDR, Ethernet 1G and 10G, Fiber Channel 8G and 10G, FCoE 10G, Networking, Storage, and hubs, switches, routers, servers, and NICs. **Features • Supports data transfer rates from 1Gbps up to 10+ Gbps • Ideal for high speed interconnects in enterprise networking, storage area networks, and at service provider customer hand-off points • Combines twin-axial shielded cable configurations with robust die cast housings for enhanced support of high frequency data rates • Impedances matched to ensure interoperability and minimize EMI leakage through their fully-shielded design • Standard SFP+ latch interoperable with all compliant interfaces Show product on manufacturers website: https://www.lantronix.com/products/ **TECHNISCHE_DATEN **Specifications QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: DAC-10G-SFP-05M Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________