Liefern und montieren von: TN-XFP-ZR - MSA Compatible XFP Modules: 10GBase XFP Duplex LC, 10GBase-ZR 1550nm (Duplex LC) [80 km/49.7 mi.] **Lantronix / Transition Networks **Direct Attach Cables / Active Optical Cables A simple to install, cost-effective and interoperable solution Often used for data center short-reach interconnects, Direct Attach, Active Copper and Active Optical Cables are an indispensable part of any network. Terminated with transceiver-style connectors, they are designed to be used in the same ports as a typical SFP+ or QSFP transceiver, with no need for adapters or converters. Our DAC and AOC cables offer compatibility with a huge range of vendors, enabling the connectivity you need within the Top of Rack and End of Row environments. • 10G, 25G, 40G & 100G product solutions • Seamless interoperability with network equipment • Multi-code options enabling different OEM vendors at each end of the cable • 4x breakout cables, 40G QSFP+ to 4x 10G SFP and 100G QSFP28 to 4x 25G SFP28 • Fast Delivery, Custom solutions • Compatible with Over 90 Systems • Savings of up to 70% **Transition Networks - Optical Devices 10GBase-ZR 10G Fiber Channel, XFP with DMI, 1550nm single mode (Duplex LC) [80 km/49.7 mi.] Link Budget: 23.0 dB **Product Description 10GBase-ZR 10G Fiber Channel, XFP with DMI, 1550nm single mode (Duplex LC) [80 km/49.7 mi.] Link Budget: 23.0 dB **Features • Hot-Pluggable XFP Footprint LC Optical Transceiver • Digital Diagnostic Function • Class 1 Laser International Safety Standard IEC-60825 Compliant • Compatible with XFP Multi-Sourcing Agreement (MSA) • XFP Optical Transceiver with duplex LC connector • 10G Small Form-Factor Pluggable (XFP) MSA compatible • INF-8077i Digital Diagnostic Function (DMI) • Maximum Link Length of 100 km • Single +3.3V Power Supply • Low Power Dissipation < 2 Watts • RoHS Compliant • Compliant with IEEE 802.3ae 10GBase-LR/LW//ER/ZR • Compliant with 10G Fiber Channel 1200-SM-LL-L • Compliant with XFI 10G Serial Electrical Interface Show product on manufacturers website: https://www.lantronix.com/products/ **TECHNISCHE_DATEN **Specifications QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: TN-XFP-ZR Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________