Liefern und montieren von: N-GxX-xC-03 - PCI Gigabit Ethernet Fiber Network Interface Cards, 1000Base-SX/LX **Lantronix / Transition Networks **Direct Attach Cables / Active Optical Cables A simple to install, cost-effective and interoperable solution Often used for data center short-reach interconnects, Direct Attach, Active Copper and Active Optical Cables are an indispensable part of any network. Terminated with transceiver-style connectors, they are designed to be used in the same ports as a typical SFP+ or QSFP transceiver, with no need for adapters or converters. Our DAC and AOC cables offer compatibility with a huge range of vendors, enabling the connectivity you need within the Top of Rack and End of Row environments. • 10G, 25G, 40G & 100G product solutions • Seamless interoperability with network equipment • Multi-code options enabling different OEM vendors at each end of the cable • 4x breakout cables, 40G QSFP+ to 4x 10G SFP and 100G QSFP28 to 4x 25G SFP28 • Fast Delivery, Custom solutions • Compatible with Over 90 Systems • Savings of up to 70% **Transition Networks - Network Adapters 1000Base-LX 1310nm single mode (SC) [10 km/6.2 mi.] Link Budget: 10.5 dB **Product Description The N-GxX-xC-03 Gigabit Ethernet NIC provides a 1000Base-SX/LX fiber port, delivering fiber optic connectivity to the desktop for fiber rich LAN environments and works with both 32- and 64-bit PCI 2.2 bus slots. With both standard and low profile form factors, driver support for most common operating systems and plug-and-play capability, installation is a breeze in virtually any PC in your network. **Features • Supports 32/64-bit PCI 2.2 bus • Supports 802.1P/Q VLAN filtering function • Full-duplex flow control • Plug-and-Play auto-configuration • TCP, UDP & IP checksum off-loading • Supports Jumbo Frames up to 9014 bytes • Standard bracket attached, low-profile bracket included • Supports 802.3ad Link Aggregation (LACP) • Integrated Remote Boot types supported: PXE, RPL and BOOTP Show product on manufacturers website: https://www.lantronix.com/products/ **TECHNISCHE_DATEN **Specifications QS-Managementsystem nach ISO 9001/2008, ISO 14001 und TL 9000 Art.-Nr.: N-GLX-SC-03 Hersteller: tde - trans data elektronik GmbH Stück_____________ Einzelpreis__________ Gesamtpreis__________